EDAC, Inc. D-Sub Connector Assemblies 627-13W6622-1NA

Description
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote
Description
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Combo D-Sub Connector, Plug, DC-13W6, Panel, part number 52AJ2740, is designed for reliable electrical connections in various applications. It features a thermoplastic polyester housing rated UL94V-0, ensuring durability and compliance with safety standards. The connector's shell is made of steel with either tin or nickel plating, providing corrosion resistance. It operates effectively within a temperature range of -55°C to 125°C. This connector supports a signal contact current rating of 5A per contact, with a maximum contact resistance of 10m,Ѷ. It also boasts an insulator resistance of 5000M,Ѷ minimum and a dielectric withstand voltage of 1000V AC rms, making it suitable for high-voltage applications. The product is RoHS compliant, adhering to European Union directives for environmental safety. This combination of features makes the connector a viable option for engineers seeking a robust and compliant solution for their projects.

Datasheet Summary
Powered by GS/AI

The Combo D-Sub Connector, Plug, DC-13W6, Panel, part number 52AJ2740, is designed for reliable electrical connections in various applications. It features a thermoplastic polyester housing rated UL94V-0, ensuring durability and compliance with safety standards. The connector's shell is made of steel with either tin or nickel plating, providing corrosion resistance. It operates effectively within a temperature range of -55°C to 125°C. This connector supports a signal contact current rating of 5A per contact, with a maximum contact resistance of 10m,Ѷ. It also boasts an insulator resistance of 5000M,Ѷ minimum and a dielectric withstand voltage of 1000V AC rms, making it suitable for high-voltage applications. The product is RoHS compliant, adhering to European Union directives for environmental safety. This combination of features makes the connector a viable option for engineers seeking a robust and compliant solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-13W6622-1NA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-13W6622-1NA-ND
D-Sub Connector Assemblies 151-627-13W6622-1NA-ND
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac - 52AJ2740 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac
52AJ2740
Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac 52AJ2740
COMBO D-SUB CONN, PLUG, DC-13W6, PANEL; Product Range:627C Series; Insert Arrangement:DC-13W6; Gender:Plug; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-13W6, PANEL; Product Range:627C Series; Insert Arrangement:DC-13W6; Gender:Plug; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-13W6622-1NA-ND 52AJ2740
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line)
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120/PP120 die for 1 awg to 1/0 awg - 1388G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details