EDAC, Inc. D-Sub Connector Assemblies 627-13W6622-1T1

Description
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-13W6622-1T1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-13W6622-1T1-ND
D-Sub Connector Assemblies 151-627-13W6622-1T1-ND
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac - 51AJ9914 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac
51AJ9914
Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac 51AJ9914
COMBO D-SUB CONN, PLUG, DC-13W6, PANEL; Product Range:627C Series; Insert Arrangement:DC-13W6; Gender:Plug; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-13W6, PANEL; Product Range:627C Series; Insert Arrangement:DC-13W6; Gender:Plug; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-13W6622-1T1-ND 51AJ9914
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line)
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
D-Sub, D-Shaped Connector Backshells, Hoods - A127740-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry 37.5°
View Details
3 suppliers
Cable Connectors - NCN-FL4B-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details