The Combo D-Sub Conn, Plug, DC-13W6, Panel (part number 51AJ9820) is designed for reliable electrical connections in various applications. It features a thermoplastic polyester housing rated UL94V-0, ensuring durability and compliance with fire safety standards. The shell is made of steel with either tin or nickel plating, providing corrosion resistance. This connector operates effectively within a temperature range of -55°C to 125°C. Each signal contact can handle a current rating of up to 5A, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. The product is RoHS compliant, adhering to the European Union directives for hazardous substances. Engineers seeking a robust and compliant connector for their projects may find this product suitable due to its specifications and material properties.
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DC-13W6, PANEL; Product Range:627C Series; Insert Arrangement:DC-13W6;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-627-13W6222-3T1-ND | 51AJ9820 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac |
| Connector Type | D-Sub Connector | D-Sub Connector |
| Mounting | Free Hanging (In-Line) | |
| Voltage Rating | 125 volts |