The Combo D-Sub Connector, Plug, DC-13W6, from the Edac product range, features a robust design suitable for various applications. It includes 13 contacts, comprising 7 signal and 6 power contacts, with a solder termination type. The housing is made from thermoplastic polyester with a UL94V-0 rating, while the shell is constructed from steel with either tin or nickel plating options. This connector operates effectively within a temperature range of -55°C to 125°C and has a signal contact current rating of 5A per contact. It also boasts a maximum contact resistance of 10m,Ѷ and an insulator resistance of at least 5000M,Ѷ. The dielectric withstanding voltage is rated at 1000V AC rms, ensuring reliable performance in demanding environments. The product is RoHS compliant, adhering to the European Union directives for environmental safety.
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DC-13W6, TH; Product Range:627C Series; Insert Arrangement:DC-13W6;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-13W6224-4NE-ND | 51AJ9875 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Dc-13W6, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |