EDAC, Inc. D-Sub Connector Assemblies 627-13W6622-3TA

Description
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-13W6622-3TA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-13W6622-3TA-ND
D-Sub Connector Assemblies 151-627-13W6622-3TA-ND
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac - 52AJ2748 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac
52AJ2748
Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac 52AJ2748
COMBO D-SUB CONN, PLUG, DC-13W6, PANEL; Product Range:627C Series; Insert Arrangement:DC-13W6; Gender:Plug; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-13W6, PANEL; Product Range:627C Series; Insert Arrangement:DC-13W6; Gender:Plug; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-13W6622-3TA-ND 52AJ2748
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line)
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details