The Combo D-Sub Connector, Plug, DC-13W6, from the Edac product range, features a configuration of 13 contacts, including 7 signal contacts and 6 power/coax contacts. It is designed for solder termination and constructed from copper alloy, ensuring durability and reliability. The housing is made of thermoplastic polyester with a UL94V-0 rating, while the shell is steel, available in either tin or nickel plating. This connector operates effectively within a temperature range of -55°C to 125°C and has a signal contact current rating of 5A per contact. It also boasts a maximum contact resistance of 10m,Ѷ, an insulator resistance of at least 5000M,Ѷ, and a dielectric withstanding voltage of 1000V AC rms. The product complies with the European Union directives for RoHS, making it suitable for environmentally conscious applications.
13 (7 + 6 Coax) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DC-13W6, TH; Product Range:627C Series; Insert Arrangement:DC-13W6;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-13W6624-7NC-ND | 52AJ0002 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Dc-13W6, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |