EDAC, Inc. D-Sub Connector Assemblies 627-13W6622-3T2

Description
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote
Description
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Combo D-Sub Conn, Plug, DC-13W6, Panel, part number 51AJ9919, is designed for reliable electrical connections in various applications. It features a thermoplastic polyester housing that meets UL94V-0 flammability standards, ensuring durability and safety. The shell is made of steel with either tin or nickel plating, providing corrosion resistance. This connector supports an operating temperature range of -55°C to 125°C, making it suitable for diverse environmental conditions. The signal contacts have a current rating of 5A per contact, with a maximum contact resistance of 10m,Ѷ. Additionally, it boasts an insulator resistance of at least 5000M,Ѷ and a dielectric withstand voltage of 1000V AC rms, ensuring robust performance and reliability. The product is RoHS compliant, adhering to European Union directives for hazardous substances, which is essential for environmentally conscious projects. This connector is part of the 627C Series and includes 13 contacts, with a configuration of 7 signal and 6 power contacts, making it versatile for various electrical needs.

Datasheet Summary
Powered by GS/AI

The Combo D-Sub Conn, Plug, DC-13W6, Panel, part number 51AJ9919, is designed for reliable electrical connections in various applications. It features a thermoplastic polyester housing that meets UL94V-0 flammability standards, ensuring durability and safety. The shell is made of steel with either tin or nickel plating, providing corrosion resistance. This connector supports an operating temperature range of -55°C to 125°C, making it suitable for diverse environmental conditions. The signal contacts have a current rating of 5A per contact, with a maximum contact resistance of 10m,Ѷ. Additionally, it boasts an insulator resistance of at least 5000M,Ѷ and a dielectric withstand voltage of 1000V AC rms, ensuring robust performance and reliability. The product is RoHS compliant, adhering to European Union directives for hazardous substances, which is essential for environmentally conscious projects. This connector is part of the 627C Series and includes 13 contacts, with a configuration of 7 signal and 6 power contacts, making it versatile for various electrical needs.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-13W6622-3T2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-13W6622-3T2-ND
D-Sub Connector Assemblies 151-627-13W6622-3T2-ND
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac - 51AJ9919 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac
51AJ9919
Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac 51AJ9919
COMBO D-SUB CONN, PLUG, DC-13W6, PANEL; Product Range:627C Series; Insert Arrangement:DC-13W6; Gender:Plug; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-13W6, PANEL; Product Range:627C Series; Insert Arrangement:DC-13W6; Gender:Plug; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-13W6622-3T2-ND 51AJ9919
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line)
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data