The Combo D-Sub Connector, Plug, DC-13W6, from the Edac product range, features an insert arrangement of DC-13W6 with 13 contacts, including 7 signal and 6 power/coax contacts. The connector is designed for solder termination and is constructed from a copper alloy. It is RoHS compliant, adhering to the European Union directives 2011/65/EU. The housing is made of thermoplastic polyester rated UL94V-0, while the shell is steel with either tin or nickel plating. The operating temperature range is from -55°C to 125°C. The signal contact current rating is 5A per contact, with a maximum contact resistance of 10m,Ѷ and an insulator resistance of at least 5000M,Ѷ. The dielectric withstanding voltage is rated at 1000V AC rms, making it suitable for various applications requiring reliable electrical connections.
13 (7 + 6 Coax) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DC-13W6, TH; Product Range:627C Series; Insert Arrangement:DC-13W6;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-13W6224-5T6-ND | 52AJ2731 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Dc-13W6, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |