The Combo D-Sub Connector, Plug, DC-13W6, from the 627C Series by Edac, features an insert arrangement of DC-13W6 with 13 contacts, including 7 signal and 6 power/coax contacts. The connector is designed for solder termination and is constructed from copper alloy, ensuring durability and reliability. It is RoHS compliant, adhering to the European Union directives for environmental safety. The housing is made of thermoplastic polyester rated UL94V-0, while the shell is steel with either tin or nickel plating. This connector operates effectively within a temperature range of -55°C to 125°C, with a signal contact current rating of 5A per contact. The dielectric withstanding voltage is rated at 1000V AC rms, and the insulator resistance is a minimum of 5000M,Ѷ. This product is suitable for applications requiring robust and reliable connections in various electronic systems.
13 (7 + 6 Coax) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DC-13W6, TH; Product Range:627C Series; Insert Arrangement:DC-13W6;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-13W6224-5T2-ND | 52AJ2728 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Dc-13W6, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |