Radiall Coaxial Connector (RF) Adapters R191027000

Description
PC7-N F
Request a Quote Datasheet
Description
PC7-N F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 2201-R191027000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
2201-R191027000-ND
Coaxial Connector (RF) Adapters 2201-R191027000-ND
PC7-N F

PC7-N F

Buy Now Datasheet
RF Adapters - Between Series - R191027000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
R191027000
RF Adapters - Between Series R191027000
RF Adapters - Between Series APC7 N(F) STR NA ADPT NC NA

RF Adapters - Between Series APC7 N(F) STR NA ADPT NC NA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-R191027000-ND R191027000
Product Name Coaxial Connector (RF) Adapters RF Adapters - Between Series
Connector Type Type N Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Geometry Straight
Frequency 6.000 GHz
View Details
BNC (F) B/H Connector for RG316 with Sky Window - ET-BFS-BH-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
RF Connectors - 1051660-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details