N female - SMA female square flange straight adapter
Adapter Coaxial Connector N Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Radiall R191381000 RF Adapter
ADAPTER, COAXIAL, N JACK-SMA JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - Between Series SMA(F) N(F) STR SQF ADAPTER NC NA
| Radiall | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R191381000 | 2201-R191381000-ND | 3627872 | R191381000 | 14J7983 | R191381000 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Adapters | Coaxial Adapters | SMA Connector | Adapter, Coaxial, N Jack-Sma Jack, 50 Ohm; Convert From Coax Type Radiall | RF Adapters - Between Series |
| Connector Type | SMA | SMA; Type N | SMA; Type N | SMA | SMA |