Win Source Part Number: 1221042-R191663000
Category: Connectors, Interconnects>Coaxia
Fastening Type: Bayonet Lock, Threaded
Package: Bulk
Frequency - Max: 6 GHz
Standard Package: 10
Impedance: 50Ohm
Body Material: Brass
Style: Straight
Body Finish: White Bronze
Center Contact Material: Bronze
Center Contact Plating: Silver
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 100
Convert From (Adapter End): QLI Jack, Female Socket
Convert To (Adapter End): 7/16 Plug, Male Pin
Adapter Type: Plug to Jack
Adapter Series: QLI to 7/16
Center Gender: Female to Male
Conversion Type: Between Series
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 120°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4010
Mfr: Radiall USA, Inc.
Other Names: 2201-R191663000,R191
Adapter Coaxial Connector QLI Jack, Female Socket To 7/16 Plug, Male Pin 50Ohm
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 1221042-R191663000 | 2201-R191663000-ND |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) - Adapters | Coaxial Connector (RF) Adapters |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |