Radiall Coaxial Connector (RF) Adapters R191376000

Description
SMA M-NANOCLIC M
Request a Quote Datasheet
Description
SMA M-NANOCLIC M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 2201-R191376000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
2201-R191376000-ND
Coaxial Connector (RF) Adapters 2201-R191376000-ND
SMA M-NANOCLIC M

SMA M-NANOCLIC M

Buy Now Datasheet
RF Connectors / Coaxial Connectors - R191376000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R191376000
RF Connectors / Coaxial Connectors R191376000
RF Connectors / Coaxial Connectors SMA M-NANOCLIC M

RF Connectors / Coaxial Connectors SMA M-NANOCLIC M

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-R191376000-ND R191376000
Product Name Coaxial Connector (RF) Adapters RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
RF Connectors - 1059057-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 2469426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Geometry Straight
Frequency 11.000 GHz
View Details
Cable Connectors - NCK-MRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details