Radiall Coaxial Connector (RF) Adapters R191334040

Description
SMA F-N F BHDP W
Request a Quote Datasheet
Description
SMA F-N F BHDP W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 2201-R191334040-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
2201-R191334040-ND
Coaxial Connector (RF) Adapters 2201-R191334040-ND
SMA F-N F BHDP W

SMA F-N F BHDP W

Buy Now Datasheet
RF Connectors / Coaxial Connectors - R191334040 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R191334040
RF Connectors / Coaxial Connectors R191334040
RF Connectors / Coaxial Connectors SMA F-N F BHDP W

RF Connectors / Coaxial Connectors SMA F-N F BHDP W

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-R191334040-ND R191334040
Product Name Coaxial Connector (RF) Adapters RF Connectors / Coaxial Connectors
Connector Type SMA; Type N
Unlock Full Specs
to access all available technical data

Similar Products

End Launch Connectors - NELC-K-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details
RF Connectors - 1059632-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers