MCX / straight plug full crimp type cable 2.6/75 s
Straight Plug Full Crimp Type Cable 2.6/75 S
MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
RF / Coaxial Connector, MCX Coaxial, Straight Plug, Crimp, 75 ohm, RG179, RG187, Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors "MCX75(M) ST PL CR 2.6/75, 100P"
| Radiall | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R213082007 | R213082007 | 2201-R213082007-ND | 89H9151 | R213082007 |
| Product Name | RF Coaxial Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf / Coaxial Connector, Mcx Coaxial, Straight Plug, Crimp, 75 Ohm, Rg179, Rg187, Brass Rohs Compliant Radiall | RF Connectors / Coaxial Connectors |
| Connector Type | MCX | MCX | MCX | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | Straight |