Radiall, Inc. Coaxial Connector (RF) Assemblies R222252001W

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Coaxial Connector (RF) Assemblies - 2201-R222252001W-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R222252001W-ND
Coaxial Connector (RF) Assemblies 2201-R222252001W-ND
SMP Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMP Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - R222252001W - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
R222252001W
RF Coaxial Cable Mount Connector R222252001W
SMP / TWO HOLE FLANGE MALE JACK FULL DETENT SOLDER TYPE CABLE .085

SMP / TWO HOLE FLANGE MALE JACK FULL DETENT SOLDER TYPE CABLE .085

Supplier's Site
RF Connectors / Coaxial Connectors - R222252001W - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R222252001W
RF Connectors / Coaxial Connectors R222252001W
RF Connectors / Coaxial Connectors CONN M PLAT SOUD. 85

RF Connectors / Coaxial Connectors CONN M PLAT SOUD. 85

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number R222252001W 2201-R222252001W-ND R222252001W R222252001W
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type SMP
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1407605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
RF Connectors - 1044939-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 4.000 GHz
View Details
2 suppliers
Cable Connectors - NCK-MG-086-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details