Radiall RF Coaxial Connector R191212000

Description
SMB male - BNC female square flange straight adapter
Request a Quote Datasheet
Description
SMB male - BNC female square flange straight adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - R191212000 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
R191212000
RF Coaxial Connector R191212000
SMB male - BNC female square flange straight adapter

SMB male - BNC female square flange straight adapter

Supplier's Site
Coaxial Adapters - 2957166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2957166
Coaxial Adapters 2957166
Radiall R191212000 RF Adapter

Radiall R191212000 RF Adapter

Supplier's Site
Coaxial Connector (RF) Adapters - 2201-R191212000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
2201-R191212000-ND
Coaxial Connector (RF) Adapters 2201-R191212000-ND
Adapter Coaxial Connector BNC Jack, Female Socket To SMB Jack, Male Pin 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To SMB Jack, Male Pin 50Ohm

Buy Now Datasheet
RF Adapters - Between Series - R191212000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
R191212000
RF Adapters - Between Series R191212000
RF Adapters - Between Series SMB(M) BNC(F) STR SQF ADPT NC

RF Adapters - Between Series SMB(M) BNC(F) STR SQF ADPT NC

Buy Now Datasheet

Technical Specifications

  Radiall RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number R191212000 2957166 2201-R191212000-ND R191212000
Product Name RF Coaxial Connector Coaxial Adapters Coaxial Connector (RF) Adapters RF Adapters - Between Series
Connector Type SMB BNC; SMB BNC; SMB BNC; SMB
Unlock Full Specs
to access all available technical data

Similar Products

N Female To N Male To N Female T-Shaped Adapter - ET-NFS-NMS-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
View Details
RF Connectors - 1056450-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 12.400 GHz
View Details
Coaxial Adapters - 1120830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
Cable Connectors - NCK-MG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details