BNC female - N male straight adapter
Adapter Coaxial Connector BNC Jack, Female Socket To N Plug, Male Pin 50Ohm
Connector
Radiall R191421000 RF Adapter
RF Adapters - Between Series N(M) BNC(F) STR NA ADAPTER NC NA
ADAPTER, COAXIAL, BNC JACK-N PLUG, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Radiall | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | R191421000 | 2201-R191421000-ND | R191421000 | 2957295 | R191421000 | 14J7986 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Adapters | Coaxial Adapters | RF Adapters - Between Series | Adapter, Coaxial, Bnc Jack-N Plug, 50 Ohm; Convert From Coax Type Radiall | |
| Connector Type | Type N | BNC; Type N | BNC; Type N | BNC; Type N | BNC |