Radiall Coaxial Connector (RF) Accessories R201450001

Description
Connector Housing For SMPM Plugs
Request a Quote Datasheet
Description
Connector Housing For SMPM Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Accessories - 2201-R201450001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
2201-R201450001-ND
Coaxial Connector (RF) Accessories 2201-R201450001-ND
Connector Housing For SMPM Plugs

Connector Housing For SMPM Plugs

Buy Now Datasheet
RF Coaxial Cable Mount Connector - R201450001 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
R201450001
RF Coaxial Cable Mount Connector R201450001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Connector (RF) Accessories - R201450001 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
R201450001
Coaxial Connector (RF) Accessories R201450001
SMPM / 2 HOLE FLANGE SHROUD FULL

SMPM / 2 HOLE FLANGE SHROUD FULL

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - R201450001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R201450001
RF Connectors / Coaxial Connectors R201450001
RF Connectors / Coaxial Connectors SMPM/TWO HOLE FLANGE SHROUD 0 3MM FL DENT

RF Connectors / Coaxial Connectors SMPM/TWO HOLE FLANGE SHROUD 0 3MM FL DENT

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-R201450001-ND R201450001 R201450001 R201450001
Product Name Coaxial Connector (RF) Accessories RF Coaxial Cable Mount Connector Coaxial Connector (RF) Accessories RF Connectors / Coaxial Connectors
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Geometry Straight
Frequency 11.000 GHz
View Details
BNC (F) B/H Crimp Connector for RG58 Cable - ET-BFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Geometry Straight
View Details
RF Connectors - 1051001-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Cable Connectors - NCK-MG-A400-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details