Radiall Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters R191553400

Description
Win Source Part Number: 1340391-R191553400 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters Fastening Type: Snap-On, Threaded Package: Bulk Frequency - Max: 6 GHz Standard Package: 10 Impedance: 50Ohm Mounting Feature: Flange Body Material: Brass Style: Straight Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 100 Convert From (Adapter End): SMA Jack, Female Socket Convert To (Adapter End): SMP Jack, Female Socket Adapter Type: Jack to Jack Adapter Series: SMA to SMP Center Gender: Female to Female Conversion Type: Between Series Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable HTSUS: 8536.69.4010 Mfr: Radiall USA, Inc. Base Product Number: R19155
Request a Quote Datasheet
Description
Win Source Part Number: 1340391-R191553400 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters Fastening Type: Snap-On, Threaded Package: Bulk Frequency - Max: 6 GHz Standard Package: 10 Impedance: 50Ohm Mounting Feature: Flange Body Material: Brass Style: Straight Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 100 Convert From (Adapter End): SMA Jack, Female Socket Convert To (Adapter End): SMP Jack, Female Socket Adapter Type: Jack to Jack Adapter Series: SMA to SMP Center Gender: Female to Female Conversion Type: Between Series Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable HTSUS: 8536.69.4010 Mfr: Radiall USA, Inc. Base Product Number: R19155
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters - 1340391-R191553400 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
1340391-R191553400
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters 1340391-R191553400
Win Source Part Number: 1340391-R191553400 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters Fastening Type: Snap-On, Threaded Package: Bulk Frequency - Max: 6 GHz Standard Package: 10 Impedance: 50Ohm Mounting Feature: Flange Body Material: Brass Style: Straight Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 100 Convert From (Adapter End): SMA Jack, Female Socket Convert To (Adapter End): SMP Jack, Female Socket Adapter Type: Jack to Jack Adapter Series: SMA to SMP Center Gender: Female to Female Conversion Type: Between Series Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable HTSUS: 8536.69.4010 Mfr: Radiall USA, Inc. Base Product Number: R19155

Win Source Part Number: 1340391-R191553400
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
Fastening Type: Snap-On, Threaded
Package: Bulk
Frequency - Max: 6 GHz
Standard Package: 10
Impedance: 50Ohm
Mounting Feature: Flange
Body Material: Brass
Style: Straight
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 100
Convert From (Adapter End): SMA Jack, Female Socket
Convert To (Adapter End): SMP Jack, Female Socket
Adapter Type: Jack to Jack
Adapter Series: SMA to SMP
Center Gender: Female to Female
Conversion Type: Between Series
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4010
Mfr: Radiall USA, Inc.
Base Product Number: R19155

Buy Now Datasheet
Coaxial Connector (RF) Adapters - 2201-R191553400-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
2201-R191553400-ND
Coaxial Connector (RF) Adapters 2201-R191553400-ND
Adapter Coaxial Connector SMA Jack, Female Socket To SMP Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To SMP Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Connectors / Coaxial Connectors - R191553400 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R191553400
RF Connectors / Coaxial Connectors R191553400
RF Connectors / Coaxial Connectors SMA F SMPMAX F NWF

RF Connectors / Coaxial Connectors SMA F SMPMAX F NWF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1340391-R191553400 2201-R191553400-ND R191553400
Product Name Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters Coaxial Connector (RF) Adapters RF Connectors / Coaxial Connectors
Mounting Panel Mount Panel Mount Flange Mount, 2-Hole
Frequency 6.000 GHz ? to 6.000 GHz
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data