Radiall RF Coaxial Connector R213182007

Description
MCX / right angle plug crimp type cable 2.6/75 s
Request a Quote Datasheet
Description
MCX / right angle plug crimp type cable 2.6/75 s
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - R213182007 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
R213182007
RF Coaxial Connector R213182007
MCX / right angle plug crimp type cable 2.6/75 s

MCX / right angle plug crimp type cable 2.6/75 s

Supplier's Site
Coaxial Connector (RF) Assemblies - 2201-R213182007-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R213182007-ND
Coaxial Connector (RF) Assemblies 2201-R213182007-ND
MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp

MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - R213182007 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
R213182007
RF Coaxial Cable Mount Connector R213182007
Right Angle Plug Crimp Type Cable 2.6/75 S

Right Angle Plug Crimp Type Cable 2.6/75 S

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - R213182007 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R213182007
RF Connectors / Coaxial Connectors R213182007
RF Connectors / Coaxial Connectors MCX75(M) R/A PL CR 2.6/75,100P

RF Connectors / Coaxial Connectors MCX75(M) R/A PL CR 2.6/75,100P

Buy Now
Mcx Coaxial, Right Angle Plug, 75 Ohm, Crimp; Connector Type Radiall - 97H4567 - Newark, An Avnet Company
Chicago, IL, United States
Mcx Coaxial, Right Angle Plug, 75 Ohm, Crimp; Connector Type Radiall
97H4567
Mcx Coaxial, Right Angle Plug, 75 Ohm, Crimp; Connector Type Radiall 97H4567
MCX COAXIAL, RIGHT ANGLE PLUG, 75 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187; Contact Material:Brass; Frequency Max:6GHzRoHS Compliant: Yes

MCX COAXIAL, RIGHT ANGLE PLUG, 75 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187; Contact Material:Brass; Frequency Max:6GHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number R213182007 2201-R213182007-ND R213182007 R213182007 97H4567
Product Name RF Coaxial Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Mcx Coaxial, Right Angle Plug, 75 Ohm, Crimp; Connector Type Radiall
Connector Type MCX MCX MCX
Gender Female / Jack Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle Right Angle; Right Angle Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2821228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 12.400 GHz
View Details
RF Connectors - 1059540-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NCS-MG-T50-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details