Radiall RF Coaxial Connector R191124000

Description
SMC female - BNC female bulkhead panel - panel seal straight adapter
Request a Quote Datasheet
Description
SMC female - BNC female bulkhead panel - panel seal straight adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - R191124000 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
R191124000
RF Coaxial Connector R191124000
SMC female - BNC female bulkhead panel - panel seal straight adapter

SMC female - BNC female bulkhead panel - panel seal straight adapter

Supplier's Site
Coaxial Connector (RF) Adapters - 2201-R191124000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
2201-R191124000-ND
Coaxial Connector (RF) Adapters 2201-R191124000-ND
Adapter Coaxial Connector BNC Jack, Female Socket To SMC Plug, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To SMC Plug, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - Between Series - R191124000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
R191124000
RF Adapters - Between Series R191124000
RF Adapters - Between Series SUBVIS F-BNC F ECR ETAN PANN

RF Adapters - Between Series SUBVIS F-BNC F ECR ETAN PANN

Buy Now

Technical Specifications

  Radiall DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number R191124000 2201-R191124000-ND R191124000
Product Name RF Coaxial Connector Coaxial Connector (RF) Adapters RF Adapters - Between Series
Connector Type BNC BNC; SMC BNC; SMC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 1.000 GHz
View Details
BNC (F) B/H Crimp Connector for RG58 Cable - ET-BFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Geometry Straight
View Details
RF Connectors - 1051139-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
Cable Connectors - NCK-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details