N female - SMA female bulkhead panel seal straight adapter
Adapter Coaxial Connector N Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Radiall R191332000 RF Adapter
ADAPTER COAXIAL N JACK-SMA JACK BULKHEAD 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - Between Series SMA(F) N(F) STR BHP ADAPTER NC NA
| Radiall | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R191332000 | 2201-R191332000-ND | R191332000 | 3627850 | 14J7981 | R191332000 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Adapters | SMA Connector | Coaxial Adapters | Adapter Coaxial N Jack-Sma Jack Bulkhead 50 Ohm; Convert From Coax Type Radiall | RF Adapters - Between Series |
| Connector Type | SMA | SMA; Type N | SMA; Type N | SMA | SMA |