SMB male - BNC male straight adapter
Adapter Coaxial Connector BNC Plug, Male Pin To SMB Jack, Male Pin 50Ohm
Radiall R191209000 RF Adapter
RF Adapters - Between Series SMB(M) BNC(M) STR NA ADAPTER NC N
RF/COAXIAL ADAPTER, SMB PLUG-BNC PLUG, 50 OHM; Convert From Coax Type:SMB; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Radiall | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | R191209000 | 2201-R191209000-ND | 2957150 | R191209000 | 08J5432 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Adapters | Coaxial Adapters | RF Adapters - Between Series | Rf/coaxial Adapter, Smb Plug-Bnc Plug, 50 Ohm; Convert From Coax Type Radiall |
| Connector Type | SMB | BNC; SMB | BNC; SMB | BNC; SMB | BNC; SMB |