The Cable Gland, 3/4" NPT, Brass, 9-17mm, part number 61AC3756, is designed for applications requiring mechanical and chemical stability. It features a nickel-plated brass body, providing durability and resistance to corrosion. The gland accommodates cable diameters ranging from 9mm to 17mm and offers a liquid-tight and dust-proof seal due to its neoprene bushing and NBR O-ring. It is rated IP68, ensuring protection against dust and water ingress up to 5 bar pressure. The operating temperature range is from -40°C to +100°C for static applications and -25°C to +100°C for dynamic applications. This cable gland is suitable for various industrial applications, including manufacturing machinery and automation systems.
"Cable Gland 0.35"" ~ 0.65"" (9.0mm ~ 16.5mm) Brass, Nickel Plated 3/4"" NPT Silver"
CABLE GLAND, 3/4" NPT, BRASS, 9-17MM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:9mm; Cable Diameter Max:17mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes
SKINTOP® MS-NPT/ MSR-NPT is a superior quality, liquid tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications from manufacturing machinery to measurement and control equipment, including automation and robotics.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Sealing Glands | Sealing Glands | Sealing Glands | Sealing Glands |
| Product Number | 2181-53112034-ND | 61AC3756 | 70123083 | 53112034 |
| Product Name | Cable and Cord Grips | Cable Gland, 3/4 Npt, Brass, 9-17Mm; Thread Size Imperial Lapp Usa | SKINTOP STRAIN RELIEF CORD CONNECTORS, MS-NPT/MSR-NPT, NPT-3/4 IN. | LAPP Cable Glands |
| Application | Cable & Wire | Cable & Wire | Cable & Wire | Cable & Wire |