LAPP Cable and Cord Grips 53112679

Description
CABLE GLAND 27-35MM M50 BRASS
Request a Quote Datasheet
Description
CABLE GLAND 27-35MM M50 BRASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 2181-53112679-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2181-53112679-ND
Cable and Cord Grips 2181-53112679-ND
CABLE GLAND 27-35MM M50 BRASS

CABLE GLAND 27-35MM M50 BRASS

Buy Now Datasheet
Cable Gland, Brass, M50 X 1.5, 27-35Mm; Thread Size Imperial Lapp Usa - 78AH6817 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, M50 X 1.5, 27-35Mm; Thread Size Imperial Lapp Usa
78AH6817
Cable Gland, Brass, M50 X 1.5, 27-35Mm; Thread Size Imperial Lapp Usa 78AH6817
CABLE GLAND, BRASS, M50 X 1.5, 27-35MM; Thread Size - Imperial:-; Thread Size - Metric:M50 x 1.5; Cable Diameter Min:27mm; Cable Diameter Max:35mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish RoHS Compliant: Yes

CABLE GLAND, BRASS, M50 X 1.5, 27-35MM; Thread Size - Imperial:-; Thread Size - Metric:M50 x 1.5; Cable Diameter Min:27mm; Cable Diameter Max:35mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 2181-53112679-ND 78AH6817
Product Name Cable and Cord Grips Cable Gland, Brass, M50 X 1.5, 27-35Mm; Thread Size Imperial Lapp Usa
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

M12x1.5 Ventilation Cable Gland for 4 cables - MIV-12CA(1.5-3) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Cable Glands - 2100609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.5118 to 0.7874 inch (13 to 20 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details