LAPP Cable and Cord Grips 53112676

Description
"Cable Gland 0.35"" ~ 0.67"" (9.0mm ~ 17.0mm) Brass, Nickel Plated M25x1.5 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.35"" ~ 0.67"" (9.0mm ~ 17.0mm) Brass, Nickel Plated M25x1.5 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 2181-53112676-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2181-53112676-ND
Cable and Cord Grips 2181-53112676-ND
"Cable Gland 0.35"" ~ 0.67"" (9.0mm ~ 17.0mm) Brass, Nickel Plated M25x1.5 Silver"

"Cable Gland 0.35"" ~ 0.67"" (9.0mm ~ 17.0mm) Brass, Nickel Plated M25x1.5 Silver"

Buy Now Datasheet
Cable Glands - 560701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
560701
Cable Glands 560701
Lapp 53112676 EMC Cable Gland

Lapp 53112676 EMC Cable Gland

Supplier's Site
Cable Gland, Brass, M25 X 1.5, 9-17Mm; Thread Size Imperial Lapp Usa - 78AH6815 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, M25 X 1.5, 9-17Mm; Thread Size Imperial Lapp Usa
78AH6815
Cable Gland, Brass, M25 X 1.5, 9-17Mm; Thread Size Imperial Lapp Usa 78AH6815
CABLE GLAND, BRASS, M25 X 1.5, 9-17MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:9mm; Cable Diameter Max:17mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish RoHS Compliant: Yes

CABLE GLAND, BRASS, M25 X 1.5, 9-17MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:9mm; Cable Diameter Max:17mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 2181-53112676-ND 560701 78AH6815
Product Name Cable and Cord Grips Cable Glands Cable Gland, Brass, M25 X 1.5, 9-17Mm; Thread Size Imperial Lapp Usa
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605066R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
SS316 Hygienic Cable Gland - MIV-SS316HCG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details