LAPP Nickel-plated brass cable gland Lapp SKINTOP MS-SC NPT 3/8" - 53112910 53112910

Description
The Lapp SKINTOP - 53112910 is a a nickel-plated cable gland of brass with a NPT connecting thread especially designed for copper-screened cables. It is used to achieve a low-resistance screen contact, strain relief and high protection class. Tha Lapp Skintop MS_SC NPT 3/8" - 53112910 offers a 3/8" NPT back thread, and CR sealing insert, and is capable of sealing cables of diameter 4,5-10mm. This gland is not qualified for cases twisting a gland after inserting the cable (e.g. circular connectors).
Description
The Lapp SKINTOP - 53112910 is a a nickel-plated cable gland of brass with a NPT connecting thread especially designed for copper-screened cables. It is used to achieve a low-resistance screen contact, strain relief and high protection class. Tha Lapp Skintop MS_SC NPT 3/8" - 53112910 offers a 3/8" NPT back thread, and CR sealing insert, and is capable of sealing cables of diameter 4,5-10mm. This gland is not qualified for cases twisting a gland after inserting the cable (e.g. circular connectors).

Suppliers

Company
Product
Description
Supplier Links
Nickel-plated brass cable gland Lapp SKINTOP MS-SC NPT 3/8
King of Prussia, PA, United States
Nickel-plated brass cable gland Lapp SKINTOP MS-SC NPT 3/8" - 53112910
Nickel-plated brass cable gland Lapp SKINTOP MS-SC NPT 3/8" - 53112910
The Lapp SKINTOP - 53112910 is a a nickel-plated cable gland of brass with a NPT connecting thread especially designed for copper-screened cables. It is used to achieve a low-resistance screen contact, strain relief and high protection class. Tha Lapp Skintop MS_SC NPT 3/8" - 53112910 offers a 3/8" NPT back thread, and CR sealing insert, and is capable of sealing cables of diameter 4,5-10mm. This gland is not qualified for cases twisting a gland after inserting the cable (e.g. circular connectors).

The Lapp SKINTOP - 53112910 is a a nickel-plated cable gland of brass with a NPT connecting thread especially designed for copper-screened cables. It is used to achieve a low-resistance screen contact, strain relief and high protection class. Tha Lapp Skintop MS_SC NPT 3/8" - 53112910 offers a 3/8" NPT back thread, and CR sealing insert, and is capable of sealing cables of diameter 4,5-10mm. This gland is not qualified for cases twisting a gland after inserting the cable (e.g. circular connectors).

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Nickel-plated brass cable gland Lapp SKINTOP MS-SC NPT 3/8" - 53112910
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Gland(Type B) - MIV-CBB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4221042 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers