LAPP Cable and Cord Grips 53806781

Description
"Cable Gland 0.35"" ~ 0.67"" (9.0mm ~ 17.0mm) Stainless Steel 3/4"" NPT Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.35"" ~ 0.67"" (9.0mm ~ 17.0mm) Stainless Steel 3/4"" NPT Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 2181-53806781-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2181-53806781-ND
Cable and Cord Grips 2181-53806781-ND
"Cable Gland 0.35"" ~ 0.67"" (9.0mm ~ 17.0mm) Stainless Steel 3/4"" NPT Silver"

"Cable Gland 0.35"" ~ 0.67"" (9.0mm ~ 17.0mm) Stainless Steel 3/4"" NPT Silver"

Buy Now Datasheet
Cable Gland, 3/4 Npt, Ss, 9-17Mm; Thread Size Imperial Lapp Usa - 61AC3763 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 3/4 Npt, Ss, 9-17Mm; Thread Size Imperial Lapp Usa
61AC3763
Cable Gland, 3/4 Npt, Ss, 9-17Mm; Thread Size Imperial Lapp Usa 61AC3763
CABLE GLAND, 3/4" NPT, SS, 9-17MM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:9mm; Cable Diameter Max:17mm; Cable Gland Material:Stainless Steel; Gland Colour:-; IP / NEMA Rating:IP68, IP69K RoHS Compliant: Yes

CABLE GLAND, 3/4" NPT, SS, 9-17MM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:9mm; Cable Diameter Max:17mm; Cable Gland Material:Stainless Steel; Gland Colour:-; IP / NEMA Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 2181-53806781-ND 61AC3763
Product Name Cable and Cord Grips Cable Gland, 3/4 Npt, Ss, 9-17Mm; Thread Size Imperial Lapp Usa
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 2100598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details