LAPP Cable Glands 53112878

Description
Lapp 53112878 Cable Gland
Request a Quote
Description
Lapp 53112878 Cable Gland
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 475097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
475097
Cable Glands 475097
Lapp 53112878 Cable Gland

Lapp 53112878 Cable Gland

Supplier's Site
Cable and Cord Grips - 2181-53112878-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2181-53112878-ND
Cable and Cord Grips 2181-53112878-ND
"Cable Gland 0.35"" ~ 0.67"" (9.0mm ~ 17.0mm) Polyamide M25 Gray"

"Cable Gland 0.35"" ~ 0.67"" (9.0mm ~ 17.0mm) Polyamide M25 Gray"

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Sealing Glands Sealing Glands
Product Number 475097 2181-53112878-ND
Product Name Cable Glands Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Traction Relief Cable Gland - 4305506 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.7874 inch (20 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 1856077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.3937 inch (10 mm)
View Details