Altech Corp. Cable and Cord Grips 5309 640

Description
"Cable Feedthrough 0.51"" ~ 1.02"" (13.0mm ~ 26.0mm) Polyamide M40x1.5 Gray"
Request a Quote Datasheet
Description
"Cable Feedthrough 0.51"" ~ 1.02"" (13.0mm ~ 26.0mm) Polyamide M40x1.5 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1920-2009-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-2009-ND
Cable and Cord Grips 1920-2009-ND
"Cable Feedthrough 0.51"" ~ 1.02"" (13.0mm ~ 26.0mm) Polyamide M40x1.5 Gray"

"Cable Feedthrough 0.51"" ~ 1.02"" (13.0mm ~ 26.0mm) Polyamide M40x1.5 Gray"

Buy Now Datasheet
Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene - 70074549 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene
70074549
Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene 70074549
Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland

  • Maximum strain relief through clamp range
  • Gas and water-tight
  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 1920-2009-ND 70074549
Product Name Cable and Cord Grips Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 5306030 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4724 inch (12 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details