LAPP Cable and Cord Grips 53112036

Description
"Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Brass, Nickel Plated 3/4"" NPT Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Brass, Nickel Plated 3/4"" NPT Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 2181-53112036-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2181-53112036-ND
Cable and Cord Grips 2181-53112036-ND
"Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Brass, Nickel Plated 3/4"" NPT Silver"

"Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Brass, Nickel Plated 3/4"" NPT Silver"

Buy Now Datasheet
Cable Gland, 3/4 Npt, Brass, 6-13Mm; Thread Size Imperial Lapp Usa - 61AC3757 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 3/4 Npt, Brass, 6-13Mm; Thread Size Imperial Lapp Usa
61AC3757
Cable Gland, 3/4 Npt, Brass, 6-13Mm; Thread Size Imperial Lapp Usa 61AC3757
CABLE GLAND, 3/4" NPT, BRASS, 6-13MM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:13mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, 3/4" NPT, BRASS, 6-13MM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:13mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site
SKINTOP STRAIN RELIEF CORD CONNECTORS, MSR-NPT W/REDUCER BUSHING/MSR-NPT,NPT-3/4 - 70123091 - Allied Electronics, Inc.
Fort Worth, TX, USA
SKINTOP STRAIN RELIEF CORD CONNECTORS, MSR-NPT W/REDUCER BUSHING/MSR-NPT,NPT-3/4
70123091
SKINTOP STRAIN RELIEF CORD CONNECTORS, MSR-NPT W/REDUCER BUSHING/MSR-NPT,NPT-3/4 70123091
SKINTOP® MS-NPT/ MSR-NPT is a superior quality, liquid tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications from manufacturing machinery to measurement and control equipment, including automation and robotics.

SKINTOP® MS-NPT/ MSR-NPT is a superior quality, liquid tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications from manufacturing machinery to measurement and control equipment, including automation and robotics.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 2181-53112036-ND 61AC3757 70123091
Product Name Cable and Cord Grips Cable Gland, 3/4 Npt, Brass, 6-13Mm; Thread Size Imperial Lapp Usa SKINTOP STRAIN RELIEF CORD CONNECTORS, MSR-NPT W/REDUCER BUSHING/MSR-NPT,NPT-3/4
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602069R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Ventilation Bending Cable Gland - MIV-CA12(BENDING) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details