LAPP Cable and Cord Grips 53806782

Description
"Cable Gland 0.43"" ~ 0.83"" (11.0mm ~ 21.0mm) Stainless Steel 1"" NPT Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.43"" ~ 0.83"" (11.0mm ~ 21.0mm) Stainless Steel 1"" NPT Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 2181-53806782-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2181-53806782-ND
Cable and Cord Grips 2181-53806782-ND
"Cable Gland 0.43"" ~ 0.83"" (11.0mm ~ 21.0mm) Stainless Steel 1"" NPT Silver"

"Cable Gland 0.43"" ~ 0.83"" (11.0mm ~ 21.0mm) Stainless Steel 1"" NPT Silver"

Buy Now Datasheet
Cable Gland, 1 Npt, Ss, 11-21Mm; Thread Size Imperial Lapp Usa - 61AC3764 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 1 Npt, Ss, 11-21Mm; Thread Size Imperial Lapp Usa
61AC3764
Cable Gland, 1 Npt, Ss, 11-21Mm; Thread Size Imperial Lapp Usa 61AC3764
CABLE GLAND, 1" NPT, SS, 11-21MM; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:11mm; Cable Diameter Max:21mm; Cable Gland Material:Stainless Steel; Gland Colour:-; IP / NEMA Rating:IP68, IP69K RoHS Compliant: Yes

CABLE GLAND, 1" NPT, SS, 11-21MM; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:11mm; Cable Diameter Max:21mm; Cable Gland Material:Stainless Steel; Gland Colour:-; IP / NEMA Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 2181-53806782-ND 61AC3764
Product Name Cable and Cord Grips Cable Gland, 1 Npt, Ss, 11-21Mm; Thread Size Imperial Lapp Usa
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details
Cable Glands - 2100613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.7874 to 1.1 inch (20 to 28 mm)
View Details