LAPP Cable and Cord Grips 53112047

Description
"Cable Gland 0.43"" ~ 0.83"" (11.0mm ~ 21.0mm) Brass, Nickel Plated 1"" NPT Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.43"" ~ 0.83"" (11.0mm ~ 21.0mm) Brass, Nickel Plated 1"" NPT Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 2181-53112047-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2181-53112047-ND
Cable and Cord Grips 2181-53112047-ND
"Cable Gland 0.43"" ~ 0.83"" (11.0mm ~ 21.0mm) Brass, Nickel Plated 1"" NPT Silver"

"Cable Gland 0.43"" ~ 0.83"" (11.0mm ~ 21.0mm) Brass, Nickel Plated 1"" NPT Silver"

Buy Now Datasheet
Cable Gland, 1 Npt, Brass, 11-21Mm; Thread Size Imperial Lapp Usa - 61AC3761 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 1 Npt, Brass, 11-21Mm; Thread Size Imperial Lapp Usa
61AC3761
Cable Gland, 1 Npt, Brass, 11-21Mm; Thread Size Imperial Lapp Usa 61AC3761
CABLE GLAND, 1" NPT, BRASS, 11-21MM; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:11mm; Cable Diameter Max:21mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish RoHS Compliant: Yes

CABLE GLAND, 1" NPT, BRASS, 11-21MM; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:11mm; Cable Diameter Max:21mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 2181-53112047-ND 61AC3761
Product Name Cable and Cord Grips Cable Gland, 1 Npt, Brass, 11-21Mm; Thread Size Imperial Lapp Usa
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Gland(Type B) - MIV-CBB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4221214 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details