SKINTOP® MS-NPT/ MSR-NPT is a superior quality, liquid tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications from manufacturing machinery to measurement and control equipment, including automation and robotics.
CABLE GLAND, 1/2" NPT, BRASS, 7-13MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:7mm; Cable Diameter Max:13mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes
| Allied Electronics, Inc. | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Sealing Glands | Sealing Glands | Sealing Glands |
| Product Number | 70123082 | 53112024 | 61AC3754 |
| Product Name | SKINTOP STRAIN RELIEF CORD CONNECTORS, MS-NPT/MSR-NPT, NPT-1/2 IN. | LAPP Cable Glands | Cable Gland, 1/2 Npt, Brass, 7-13Mm; Thread Size Imperial Lapp Usa |
| Application | Cable & Wire | Cable & Wire | Cable & Wire |