"Cable Gland 0.35"" ~ 0.67"" (9.0mm ~ 17.0mm) Brass, Nickel Plated M25x1.5 Silver"
CABLE GLAND, BRASS, M25 X 1.5, 9-17MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:9mm; Cable Diameter Max:17mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Sealing Glands | Sealing Glands | Sealing Glands | Sealing Glands |
| Product Number | 2181-53112640-ND | 8395343 | 2805117 | 78AH6812 |
| Product Name | Cable and Cord Grips | Cable Glands | Cable Glands | Cable Gland, Brass, M25 X 1.5, 9-17Mm; Thread Size Imperial Lapp Usa |
| Application | Cable & Wire | Cable & Wire | Cable & Wire | Cable & Wire |