"Cable Gland 0.43"" ~ 0.83"" (11.0mm ~ 21.0mm) Brass, Nickel Plated 1"" NPT Silver"
SKINTOP® MS-NPT/ MSR-NPT is a superior quality, liquid tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications from manufacturing machinery to measurement and control equipment, including automation and robotics.
CABLE GLAND, 1" NPT, BRASS, 11-21MM; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:11mm; Cable Diameter Max:21mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Sealing Glands | Sealing Glands | Sealing Glands | Sealing Glands |
| Product Number | 2181-53112044-ND | 70123084 | 53112044 | 61AC3759 |
| Product Name | Cable and Cord Grips | SKINTOP STRAIN RELIEF CORD CONNECTORS, MS-NPT/MSR-NPT, NPT-1 IN. | LAPP Cable Glands | Cable Gland, 1 Npt, Brass, 11-21Mm; Thread Size Imperial Lapp Usa |
| Application | Cable & Wire | Cable & Wire | Cable & Wire | Cable & Wire |