LAPP Cable and Cord Grips 53112960

Description
"CABLE GLAND 27-35.03MM 1 1/2"""
Request a Quote Datasheet
Description
"CABLE GLAND 27-35.03MM 1 1/2"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 2181-53112960-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2181-53112960-ND
Cable and Cord Grips 2181-53112960-ND
"CABLE GLAND 27-35.03MM 1 1/2"""

"CABLE GLAND 27-35.03MM 1 1/2"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Sealing Glands
Product Number 2181-53112960-ND
Product Name Cable and Cord Grips
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248677 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details