LAPP Cable and Cord Grips 53112882

Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M16 Black"
Request a Quote
Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M16 Black"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 2181-53112882-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2181-53112882-ND
Cable and Cord Grips 2181-53112882-ND
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M16 Black"

"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M16 Black"

Buy Now
Cable Glands - 475091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
475091
Cable Glands 475091
Lapp 53112882 Cable Gland

Lapp 53112882 Cable Gland

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Sealing Glands Sealing Glands
Product Number 2181-53112882-ND 475091
Product Name Cable and Cord Grips Cable Glands
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Traction Relief Cable Gland - 4308131 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details