LAPP Cable and Cord Grips 53112016

Description
"Cable Gland 0.08"" ~ 0.28"" (2.0mm ~ 7.0mm) Brass, Nickel Plated 3/8"" NPT Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.08"" ~ 0.28"" (2.0mm ~ 7.0mm) Brass, Nickel Plated 3/8"" NPT Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 2181-53112016-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2181-53112016-ND
Cable and Cord Grips 2181-53112016-ND
"Cable Gland 0.08"" ~ 0.28"" (2.0mm ~ 7.0mm) Brass, Nickel Plated 3/8"" NPT Silver"

"Cable Gland 0.08"" ~ 0.28"" (2.0mm ~ 7.0mm) Brass, Nickel Plated 3/8"" NPT Silver"

Buy Now Datasheet
SKINTOP STRAIN RELIEF CORD CONNECTORS, MSR-NPT W/REDUCER BUSHING/MSR-NPT,NPT-3/8 - 70123089 - Allied Electronics, Inc.
Fort Worth, TX, USA
SKINTOP STRAIN RELIEF CORD CONNECTORS, MSR-NPT W/REDUCER BUSHING/MSR-NPT,NPT-3/8
70123089
SKINTOP STRAIN RELIEF CORD CONNECTORS, MSR-NPT W/REDUCER BUSHING/MSR-NPT,NPT-3/8 70123089
SKINTOP® MS-NPT/ MSR-NPT is a superior quality, liquid tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications from manufacturing machinery to measurement and control equipment, including automation and robotics.

SKINTOP® MS-NPT/ MSR-NPT is a superior quality, liquid tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications from manufacturing machinery to measurement and control equipment, including automation and robotics.

Supplier's Site
Cable Gland, 3/8 Npt, Brass, 2-7Mm; Thread Size Imperial Lapp Usa - 61AC3753 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 3/8 Npt, Brass, 2-7Mm; Thread Size Imperial Lapp Usa
61AC3753
Cable Gland, 3/8 Npt, Brass, 2-7Mm; Thread Size Imperial Lapp Usa 61AC3753
CABLE GLAND, 3/8" NPT, BRASS, 2-7MM; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:2mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, 3/8" NPT, BRASS, 2-7MM; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:2mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 2181-53112016-ND 70123089 61AC3753
Product Name Cable and Cord Grips SKINTOP STRAIN RELIEF CORD CONNECTORS, MSR-NPT W/REDUCER BUSHING/MSR-NPT,NPT-3/8 Cable Gland, 3/8 Npt, Brass, 2-7Mm; Thread Size Imperial Lapp Usa
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 2101361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details