Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SEALING GLANDS
ALTECH CORP.
5309 624/SET -- CABLE AND CORD GRIPS
Altech Corp.
Cable and Cord Grips
5309 624/SET
Description
CABLE GLAND 5-12MM M25 POLYAMIDE
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CABLE GLAND 5-12MM M25 POLYAMIDE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-5309624/SET-ND
Cable and Cord Grips
1920-5309624/SET-ND
CABLE GLAND 5-12MM M25 POLYAMIDE
CABLE GLAND 5-12MM M25 POLYAMIDE
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Sealing Glands
Product Number
1920-5309624/SET-ND
Product Name
Cable and Cord Grips
Application
Cable & Wire
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32)
PS3T20-3X
Specs
Application
Cable & Wire
Number of Elements
3 #
Opening Diameter
0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2
suppliers
Shenzhen Milvent Technology Co., Limited
Stainless Steel Cable Glands
MIV-SUS CABLE GLAND
Specs
Application
Cable & Wire
Material
Stainless Steel
View Details
Schmersal Inc.
Cable Glands
103025833HSK-K-EX-ACT M20X1,5KB6-12MM
Specs
Application
Cable & Wire
Material
Plastic
Opening Diameter
0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Rubber Strain Relief Cord Protector
CBS Series
Specs
Application
Cable & Wire
Material
Silicone
Mounting Size
0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details