LAPP Cable and Cord Grips 53806780

Description
"Cable Gland 0.28"" ~ 0.51"" (7.0mm ~ 13.0mm) Stainless Steel 1/2"" NPT Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.28"" ~ 0.51"" (7.0mm ~ 13.0mm) Stainless Steel 1/2"" NPT Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 2181-53806780-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2181-53806780-ND
Cable and Cord Grips 2181-53806780-ND
"Cable Gland 0.28"" ~ 0.51"" (7.0mm ~ 13.0mm) Stainless Steel 1/2"" NPT Silver"

"Cable Gland 0.28"" ~ 0.51"" (7.0mm ~ 13.0mm) Stainless Steel 1/2"" NPT Silver"

Buy Now Datasheet
Cable Gland, 1/2 Npt, Ss, 7-13Mm; Thread Size Imperial Lapp Usa - 61AC3762 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 1/2 Npt, Ss, 7-13Mm; Thread Size Imperial Lapp Usa
61AC3762
Cable Gland, 1/2 Npt, Ss, 7-13Mm; Thread Size Imperial Lapp Usa 61AC3762
CABLE GLAND, 1/2" NPT, SS, 7-13MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:7mm; Cable Diameter Max:13mm; Cable Gland Material:Stainless Steel; Gland Colour:-; IP / NEMA Rating:IP68, IP69K RoHS Compliant: Yes

CABLE GLAND, 1/2" NPT, SS, 7-13MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:7mm; Cable Diameter Max:13mm; Cable Gland Material:Stainless Steel; Gland Colour:-; IP / NEMA Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 2181-53806780-ND 61AC3762
Product Name Cable and Cord Grips Cable Gland, 1/2 Npt, Ss, 7-13Mm; Thread Size Imperial Lapp Usa
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

100pcs metal ventilation cable gland M16x1.5 with Bending - MIV-CA16M-Bending - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 2207068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.2362 to 0.4331 inch (6 to 11 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details