Broadcom Inc. Two Channel Optical Incremental Encoder Modules HEDS-9000#T00

Description
The HEDS-9000 and the HEDS-9100 series are high performance, low cost, optical incremental encoder modules. When used with a codewheel, these modules detect rotary position. The modules consist of a lensed (LED) source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and unique photodetector array, these modules are extremely tolerant to mounting misalignment. The two channel digital outputs and the single 5 V supply input are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions for the HEDS-9000 are 500 CPR and 1000 CPR for use with a HEDS-6100 codewheel or equivalent. For the HEDS-9100, standard resolutions between 96 CPR and 512 CPR are available for use with a HEDS-5120 codewheel or equivalent.
Request a Quote Datasheet
Description
The HEDS-9000 and the HEDS-9100 series are high performance, low cost, optical incremental encoder modules. When used with a codewheel, these modules detect rotary position. The modules consist of a lensed (LED) source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and unique photodetector array, these modules are extremely tolerant to mounting misalignment. The two channel digital outputs and the single 5 V supply input are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions for the HEDS-9000 are 500 CPR and 1000 CPR for use with a HEDS-6100 codewheel or equivalent. For the HEDS-9100, standard resolutions between 96 CPR and 512 CPR are available for use with a HEDS-5120 codewheel or equivalent.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Channel Optical Incremental Encoder Modules - HEDS-9000#T00 - Broadcom Inc.
San Jose, CA, USA
Two Channel Optical Incremental Encoder Modules
HEDS-9000#T00
Two Channel Optical Incremental Encoder Modules HEDS-9000#T00
The HEDS-9000 and the HEDS-9100 series are high performance, low cost, optical incremental encoder modules. When used with a codewheel, these modules detect rotary position. The modules consist of a lensed (LED) source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and unique photodetector array, these modules are extremely tolerant to mounting misalignment. The two channel digital outputs and the single 5 V supply input are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions for the HEDS-9000 are 500 CPR and 1000 CPR for use with a HEDS-6100 codewheel or equivalent. For the HEDS-9100, standard resolutions between 96 CPR and 512 CPR are available for use with a HEDS-5120 codewheel or equivalent.

The HEDS-9000 and the HEDS-9100 series are high performance, low cost, optical incremental encoder modules. When used with a codewheel, these modules detect rotary position. The modules consist of a lensed (LED) source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and unique photodetector array, these modules are extremely tolerant to mounting misalignment.

The two channel digital outputs and the single 5 V supply input are accessed through five 0.025 inch square pins located on 0.1 inch centers.

Standard resolutions for the HEDS-9000 are 500 CPR and 1000 CPR for use with a HEDS-6100 codewheel or equivalent.

For the HEDS-9100, standard resolutions between 96 CPR and 512 CPR are available for use with a HEDS-5120 codewheel or equivalent.

Supplier's Site
Encoders - 516-3028-ND - DigiKey
Thief River Falls, MN, United States
Encoders
516-3028-ND
Encoders 516-3028-ND
Rotary Encoder Optical 2000 Quadrature (Incremental) Vertical

Rotary Encoder Optical 2000 Quadrature (Incremental) Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders 2 Channel 1000CPR

Encoders 2 Channel 1000CPR

Buy Now Datasheet
Encoder, Rotary, 2000Ppr, 2Ch; Supply Voltage Min Broadcom - 58Y4801 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Rotary, 2000Ppr, 2Ch; Supply Voltage Min Broadcom
58Y4801
Encoder, Rotary, 2000Ppr, 2Ch; Supply Voltage Min Broadcom 58Y4801
ENCODER, ROTARY, 2000PPR, 2CH; Supply Voltage Min:-; Supply Voltage Max:5.5V; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Encoder Resolution:2000; External Depth:11.7mm; External RoHS Compliant: Yes

ENCODER, ROTARY, 2000PPR, 2CH; Supply Voltage Min:-; Supply Voltage Max:5.5V; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:-; SVHC:No SVHC (17-Dec-2015); Encoder Resolution:2000; External Depth:11.7mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number HEDS-9000#T00 516-3028-ND HEDS-9000#T00 58Y4801
Product Name Two Channel Optical Incremental Encoder Modules Encoders Encoders Encoder, Rotary, 2000Ppr, 2Ch; Supply Voltage Min Broadcom
Encoder Technology Optical Optical
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature
Output Signal Square Wave
Lines / Revolution 2000 (lines/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Encoder/Resolver - 99648206 - Radwell International
Specs
Encoder Type Incremental
View Details
M-Sense22 Magnetic Encoder - M Sense22i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Rotary Incremental Encoders - 9425 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Incremental encoder: Series PE22-120 - Encoders Series PE22-120 optical Encoder, digital outputs 2 channels, 120 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave
View Details