Broadcom Inc. Three Channel Optical Incremental Encoder Modules HEDS-9140#I00

Description
The HEDS-9040 and HEDS-9140 series are three channel optical incremental encoder modules. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small plastic package. Due to a highly collimated light source and a unique photodetector array, these modules provide the same high performance found in the HEDS-9000/9100 two channel encoder family. The HEDS-9040 and 9140 have two channel quadrature outputs plus a third channel index output. This index output is a 90 electrical degree high true index pulse which is generated once for each full rotation of the codewheel. The HEDS-9040 is designed for use with a HEDX-614X codewheel which has an optical radius of 23.36 mm (0.920 inch). The HEDS-9140 is designed for use with a HEDS-5140 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers.
Request a Quote Datasheet
Description
The HEDS-9040 and HEDS-9140 series are three channel optical incremental encoder modules. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small plastic package. Due to a highly collimated light source and a unique photodetector array, these modules provide the same high performance found in the HEDS-9000/9100 two channel encoder family. The HEDS-9040 and 9140 have two channel quadrature outputs plus a third channel index output. This index output is a 90 electrical degree high true index pulse which is generated once for each full rotation of the codewheel. The HEDS-9040 is designed for use with a HEDX-614X codewheel which has an optical radius of 23.36 mm (0.920 inch). The HEDS-9140 is designed for use with a HEDS-5140 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Channel Optical Incremental Encoder Modules - HEDS-9140#I00 - Broadcom Inc.
San Jose, CA, USA
Three Channel Optical Incremental Encoder Modules
HEDS-9140#I00
Three Channel Optical Incremental Encoder Modules HEDS-9140#I00
The HEDS-9040 and HEDS-9140 series are three channel optical incremental encoder modules. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small plastic package. Due to a highly collimated light source and a unique photodetector array, these modules provide the same high performance found in the HEDS-9000/9100 two channel encoder family. The HEDS-9040 and 9140 have two channel quadrature outputs plus a third channel index output. This index output is a 90 electrical degree high true index pulse which is generated once for each full rotation of the codewheel. The HEDS-9040 is designed for use with a HEDX-614X codewheel which has an optical radius of 23.36 mm (0.920 inch). The HEDS-9140 is designed for use with a HEDS-5140 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers.

The HEDS-9040 and HEDS-9140 series are three channel optical incremental encoder modules. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small plastic package. Due to a highly collimated light source and a unique photodetector array, these modules provide the same high performance found in the HEDS-9000/9100 two channel encoder family.

The HEDS-9040 and 9140 have two channel quadrature outputs plus a third channel index output. This index output is a 90 electrical degree high true index pulse which is generated once for each full rotation of the codewheel.

The HEDS-9040 is designed for use with a HEDX-614X codewheel which has an optical radius of 23.36 mm (0.920 inch). The HEDS-9140 is designed for use with a HEDS-5140 codewheel which has an optical radius of 11.00 mm (0.433 inch).

The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers.

Supplier's Site
Encoders - 516-3517-ND - DigiKey
Thief River Falls, MN, United States
Encoders
516-3517-ND
Encoders 516-3517-ND
Rotary Encoder Optical 512 Quadrature with Index (Incremental) Vertical

Rotary Encoder Optical 512 Quadrature with Index (Incremental) Vertical

Buy Now Datasheet
Encoder, 3Channel, 11Rop, 512Cpr; Supply Voltage Min Broadcom - 97K1279 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 3Channel, 11Rop, 512Cpr; Supply Voltage Min Broadcom
97K1279
Encoder, 3Channel, 11Rop, 512Cpr; Supply Voltage Min Broadcom 97K1279
ENCODER, 3CHANNEL, 11ROP, 512CPR; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:3 Channel; Rotational Speed Max:30000rpm; Encoder Resolution:512CPR; Product Range:HEDS-9140 Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

ENCODER, 3CHANNEL, 11ROP, 512CPR; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:3 Channel; Rotational Speed Max:30000rpm; Encoder Resolution:512CPR; Product Range:HEDS-9140 Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Encoders 3 Channel 512CPR

Encoders 3 Channel 512CPR

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number HEDS-9140#I00 516-3517-ND 97K1279 HEDS-9140#I00
Product Name Three Channel Optical Incremental Encoder Modules Encoders Encoder, 3Channel, 11Rop, 512Cpr; Supply Voltage Min Broadcom Encoders
Encoder Technology Optical Optical
Encoder Type Incremental Incremental
Encoder Output Quadrature; Index Quadrature; Index
Output Signal Square Wave
Lines / Revolution 512 (lines/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Incremental Encoder - 9111S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Encoders-Brakes-Flanges > Encoders - EC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details