The HEDS-9000 and the HEDS-9100 series are high performance, low cost, optical incremental encoder modules. When used with a codewheel, these modules detect rotary position. The modules consist of a lensed (LED) source and a detector IC enclosed in a small C-shaped plastic package. Due to a highly collimated light source and unique photodetector array, these modules are extremely tolerant to mounting misalignment.
The two channel digital outputs and the single 5 V supply input are accessed through five 0.025 inch square pins located on 0.1 inch centers.
Standard resolutions for the HEDS-9000 are 500 CPR and 1000 CPR for use with a HEDS-6100 codewheel or equivalent.
For the HEDS-9100, standard resolutions between 96 CPR and 512 CPR are available for use with a HEDS-5120 codewheel or equivalent.
Broadcom HEDS-9100#A00 Optical Encoder
Broadcom HEDS-9100#A00 Optical Encoder
Broadcom HEDS-9100#A00 Optical Encoder
Rotary Encoder Optical 500 Quadrature (Incremental) Vertical
ENCODER IC; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:500PPR; No. of Detents:0 Detents; Orientation:Vertical
ROTARY ENCODER OPTICAL 500PPR
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | HEDS-9100#A00 | 7967878P | 7967878 | 1783263 | 516-2029-ND | 14M7533 | HEDS-9100#A00 | HEDS-9100#A00 |
| Product Name | Two Channel Optical Incremental Encoder Modules | Optical Rotary Encoders | Optical Rotary Encoders | Optical Rotary Encoders | Encoders | Encoder Ic; Encoder Technology Broadcom | Encoders | Encoders |
| Encoder Technology | Optical | Optical | Optical | Optical | Optical | |||
| Encoder Type | Incremental | Incremental | Incremental | Incremental | Incremental | Incremental | ||
| Encoder Output | Quadrature | Quadrature | Quadrature | Quadrature | Quadrature | Quadrature | Quadrature | |
| Output Signal | Square Wave | Push pull | Digital | |||||
| Lines / Revolution | 500 (lines/revolution) |