Broadcom Inc. Small Optical Encoder Modules HEDS-9700#E50

Description
The HEDS-9700 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic pack-age. Due to a highly collimated light source and a unique photo-detector array, the module is extremely tolerant to mounting misalignment. The two channel digital outputs and 5V supply input are accessed through four solder-plated leads located on 2.54 mm (0.1 inch) centers. The standard HEDS-9700 is designed for use with an 11 mm optical radius codewheel, or linear codestrip. Other options are available. Please contact factory for more information.
Request a Quote Datasheet
Description
The HEDS-9700 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic pack-age. Due to a highly collimated light source and a unique photo-detector array, the module is extremely tolerant to mounting misalignment. The two channel digital outputs and 5V supply input are accessed through four solder-plated leads located on 2.54 mm (0.1 inch) centers. The standard HEDS-9700 is designed for use with an 11 mm optical radius codewheel, or linear codestrip. Other options are available. Please contact factory for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Optical Encoder Modules - HEDS-9700#E50 - Broadcom Inc.
San Jose, CA, USA
Small Optical Encoder Modules
HEDS-9700#E50
Small Optical Encoder Modules HEDS-9700#E50
The HEDS-9700 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic pack-age. Due to a highly collimated light source and a unique photo-detector array, the module is extremely tolerant to mounting misalignment. The two channel digital outputs and 5V supply input are accessed through four solder-plated leads located on 2.54 mm (0.1 inch) centers. The standard HEDS-9700 is designed for use with an 11 mm optical radius codewheel, or linear codestrip. Other options are available. Please contact factory for more information.

The HEDS-9700 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic pack-age. Due to a highly collimated light source and a unique photo-detector array, the module is extremely tolerant to mounting misalignment.

The two channel digital outputs and 5V supply input are accessed through four solder-plated leads located on 2.54 mm (0.1 inch) centers.

The standard HEDS-9700 is designed for use with an 11 mm optical radius codewheel, or linear codestrip. Other options are available. Please contact factory for more information.

Supplier's Site
Encoders - 516-3520-ND - DigiKey
Thief River Falls, MN, United States
Encoders
516-3520-ND
Encoders 516-3520-ND
Rotary Encoder Optical 200 Quadrature (Incremental) Vertical

Rotary Encoder Optical 200 Quadrature (Incremental) Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders 2 Channel 200CPR

Encoders 2 Channel 200CPR

Buy Now Datasheet
ROTARY ENCODER OPTICAL 200PPR

ROTARY ENCODER OPTICAL 200PPR

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number HEDS-9700#E50 516-3520-ND HEDS-9700#E50 HEDS-9700#E50
Product Name Small Optical Encoder Modules Encoders Encoders Encoders
Encoder Technology Optical Optical
Encoder Type Incremental; Modular Kit Incremental
Features Hollow Shaft
Encoder Output Quadrature Quadrature Quadrature
Output Signal Square Wave; TTL Compatible
Unlock Full Specs
to access all available technical data

Similar Products

DHM5 Fixed Resolution Incremental Encoders -  - Sensata Technologies
Specs
Encoder Type Incremental
Shaft Speed 9000 rpm
Rotor Inertia 1.42E-4 oz-in-sec² (1.00E-3 kg-cm²)
View Details
Motion Control Sensors - 2667341 - RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Serial; TTL
Counts / Revolution 100 (counts/revolution)
View Details
Encoder/Resolver - 183545641 - Radwell International
Specs
Encoder Type Incremental
View Details
Rotary Incremental Encoders - R120B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details