Broadcom Inc. Mid-Sized Housed Encoder HEDR-5421-EP111

Description
The HEDR-542X series are high performance, cost effective,two-channe l optical incremental housed encoders. These encoders emphasize high reliability, high resolution and easy assembly. The HEDR-542X housed encoders use reflective technology to sense rotary position. This sensor consists of an LED light source and a photodetector IC in a single SO-8 surface mount package. The outputs of the HEDR-542X encoders are two square waves in quadrature. These encoders may be quickly and easily mounted to a motor.
Request a Quote Datasheet
Description
The HEDR-542X series are high performance, cost effective,two-channe l optical incremental housed encoders. These encoders emphasize high reliability, high resolution and easy assembly. The HEDR-542X housed encoders use reflective technology to sense rotary position. This sensor consists of an LED light source and a photodetector IC in a single SO-8 surface mount package. The outputs of the HEDR-542X encoders are two square waves in quadrature. These encoders may be quickly and easily mounted to a motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Sized Housed Encoder - HEDR-5421-EP111 - Broadcom Inc.
San Jose, CA, USA
Mid-Sized Housed Encoder
HEDR-5421-EP111
Mid-Sized Housed Encoder HEDR-5421-EP111
The HEDR-542X series are high performance, cost effective,two-channe l optical incremental housed encoders. These encoders emphasize high reliability, high resolution and easy assembly. The HEDR-542X housed encoders use reflective technology to sense rotary position. This sensor consists of an LED light source and a photodetector IC in a single SO-8 surface mount package. The outputs of the HEDR-542X encoders are two square waves in quadrature. These encoders may be quickly and easily mounted to a motor.

The HEDR-542X series are high performance, cost effective,two-channel optical incremental housed encoders. These encoders emphasize high reliability, high resolution and easy assembly.

The HEDR-542X housed encoders use reflective technology to sense rotary position. This sensor consists of an LED light source and a photodetector IC in a single SO-8 surface mount package. The outputs of the HEDR-542X encoders are two square waves in quadrature. These encoders may be quickly and easily mounted to a motor.

Supplier's Site
Encoders - 516-3509-ND - DigiKey
Thief River Falls, MN, United States
Encoders
516-3509-ND
Encoders 516-3509-ND
Rotary Encoder Optical 200 Quadrature (Incremental) Right Angle

Rotary Encoder Optical 200 Quadrature (Incremental) Right Angle

Buy Now Datasheet
ROTARY ENCODER OPTICAL 200PPR

ROTARY ENCODER OPTICAL 200PPR

Supplier's Site Datasheet
Encoder, Incremental, 2-Ch; Supply Voltage Min Broadcom - 58Y4773 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Incremental, 2-Ch; Supply Voltage Min Broadcom
58Y4773
Encoder, Incremental, 2-Ch; Supply Voltage Min Broadcom 58Y4773
ENCODER, INCREMENTAL, 2-CH; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Shaft Diameter:4mm RoHS Compliant: Yes

ENCODER, INCREMENTAL, 2-CH; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Shaft Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Encoders 2 Channel 200 CPR 4mm Refltve CW

Encoders 2 Channel 200 CPR 4mm Refltve CW

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number HEDR-5421-EP111 516-3509-ND HEDR-5421-EP111 58Y4773 HEDR-5421-EP111
Product Name Mid-Sized Housed Encoder Encoders Encoders Encoder, Incremental, 2-Ch; Supply Voltage Min Broadcom Encoders
Encoder Technology Optical Optical
Encoder Type Incremental Incremental Incremental
Encoder Output Quadrature Quadrature Quadrature
Output Signal Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - Ei - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental Rotary Encoder - Model 15S Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Diameter / Width 1.5 inch (38.1 mm)
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Encoders - 1882-1072898-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 2000 (counts/revolution)
View Details