Broadcom Inc. Quick Assembly Two and Three Channel Optical Encoder HEDS-5540#A02

Description
The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDS-5500/5600 and HEDM-5500/ 5600 are two square waves in quadrature. The HEDS-5540 and 5640 also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel. The HEDS series utilizes metal codewheels, while the HEDM series utilizes a film codewheel allowing for resolutions to 1024 CPR. The HEDM series is nont available with a third channel index. These encoders may be quickly and easily mounted to a motor. For larger diameter motors, the HEDM-5600, and HEDS-5600/5640 feature external mounting ears. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions between 96 and 1024 counts per revolution are presently available. Consult local Agilent Technologies sales representatives for other resolutions.
Request a Quote Datasheet
Description
The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDS-5500/5600 and HEDM-5500/ 5600 are two square waves in quadrature. The HEDS-5540 and 5640 also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel. The HEDS series utilizes metal codewheels, while the HEDM series utilizes a film codewheel allowing for resolutions to 1024 CPR. The HEDM series is nont available with a third channel index. These encoders may be quickly and easily mounted to a motor. For larger diameter motors, the HEDM-5600, and HEDS-5600/5640 feature external mounting ears. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions between 96 and 1024 counts per revolution are presently available. Consult local Agilent Technologies sales representatives for other resolutions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Assembly Two and Three Channel Optical Encoder - HEDS-5540#A02 - Broadcom Inc.
San Jose, CA, USA
Quick Assembly Two and Three Channel Optical Encoder
HEDS-5540#A02
Quick Assembly Two and Three Channel Optical Encoder HEDS-5540#A02
The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDS-5500/5600 and HEDM-5500/ 5600 are two square waves in quadrature. The HEDS-5540 and 5640 also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel. The HEDS series utilizes metal codewheels, while the HEDM series utilizes a film codewheel allowing for resolutions to 1024 CPR. The HEDM series is nont available with a third channel index. These encoders may be quickly and easily mounted to a motor. For larger diameter motors, the HEDM-5600, and HEDS-5600/5640 feature external mounting ears. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions between 96 and 1024 counts per revolution are presently available. Consult local Agilent Technologies sales representatives for other resolutions.

The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly.

Each encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDS-5500/5600 and HEDM-5500/ 5600 are two square waves in quadrature. The HEDS-5540 and 5640 also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel.

The HEDS series utilizes metal codewheels, while the HEDM series utilizes a film codewheel allowing for resolutions to 1024 CPR. The HEDM series is nont available with a third channel index.

These encoders may be quickly and easily mounted to a motor. For larger diameter motors, the HEDM-5600, and HEDS-5600/5640 feature external mounting ears.

The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers.

Standard resolutions between 96 and 1024 counts per revolution are presently available. Consult local Agilent Technologies sales representatives for other resolutions.

Supplier's Site
Optical Rotary Encoders - 7967859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optical Rotary Encoders
7967859
Optical Rotary Encoders 7967859
Broadcom HEDS-5540#A02 Optical Encoder

Broadcom HEDS-5540#A02 Optical Encoder

Supplier's Site
Optical Rotary Encoders - 7967859P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optical Rotary Encoders
7967859P
Optical Rotary Encoders 7967859P
Broadcom HEDS-5540#A02 Optical Encoder

Broadcom HEDS-5540#A02 Optical Encoder

Supplier's Site
Optical Rotary Encoders - 1783117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optical Rotary Encoders
1783117
Optical Rotary Encoders 1783117
Broadcom HEDS-5540#A02 Optical Encoder

Broadcom HEDS-5540#A02 Optical Encoder

Supplier's Site
Encoders - 516-3646-ND - DigiKey
Thief River Falls, MN, United States
Encoders
516-3646-ND
Encoders 516-3646-ND
Rotary Encoder Optical 500 Quadrature with Index (Incremental) Vertical

Rotary Encoder Optical 500 Quadrature with Index (Incremental) Vertical

Buy Now Datasheet
ROTARY ENCODER OPTICAL 500PPR

ROTARY ENCODER OPTICAL 500PPR

Supplier's Site Datasheet
Encoder, 3Channel, 500Cpr; Supply Voltage Min Broadcom - 25M9612 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 3Channel, 500Cpr; Supply Voltage Min Broadcom
25M9612
Encoder, 3Channel, 500Cpr; Supply Voltage Min Broadcom 25M9612
ENCODER, 3CHANNEL, 500CPR; Supply Voltage Min:500mV; Supply Voltage Max:7V; No. of Channels:3 Channel; Rotational Speed Max:30000rpm; Encoder Resolution:500; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channels:3Channels; RoHS Compliant: Yes

ENCODER, 3CHANNEL, 500CPR; Supply Voltage Min:500mV; Supply Voltage Max:7V; No. of Channels:3 Channel; Rotational Speed Max:30000rpm; Encoder Resolution:500; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channels:3Channels; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Encoders 3 Channel 500 CPR 3mm Metal CW

Encoders 3 Channel 500 CPR 3mm Metal CW

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number HEDS-5540#A02 7967859 7967859P 516-3646-ND HEDS-5540#A02 25M9612 HEDS-5540#A02
Product Name Quick Assembly Two and Three Channel Optical Encoder Optical Rotary Encoders Optical Rotary Encoders Encoders Encoders Encoder, 3Channel, 500Cpr; Supply Voltage Min Broadcom Encoders
Encoder Technology Optical Optical Optical Optical
Encoder Type Incremental Incremental Incremental
Encoder Output Quadrature; Index Quadrature; Index Quadrature
Output Signal Square Wave Push pull
Lines / Revolution 500 (lines/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Shaft Incremental Encoder - 8235H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
Encoders-Brakes-Flanges > Encoders - EM - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 100415 - RS Components, Ltd.
Specs
Output Signal Analogue
Diameter / Width 0.3937 inch (10 mm)
View Details