Broadcom Inc. Three Channel Optical Incremental Encoder Modules HEDS-9040#B00

Description
The HEDS-9040 and HEDS-9140 series are three channel optical incremental encoder modules. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small plastic package. Due to a highly collimated light source and a unique photodetector array, these modules provide the same high performance found in the HEDS-9000/9100 two channel encoder family. The HEDS-9040 and 9140 have two channel quadrature outputs plus a third channel index output. This index output is a 90 electrical degree high true index pulse which is generated once for each full rotation of the codewheel. The HEDS-9040 is designed for use with a HEDX-614X codewheel which has an optical radius of 23.36 mm (0.920 inch). The HEDS-9140 is designed for use with a HEDS-5140 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers.
Request a Quote Datasheet
Description
The HEDS-9040 and HEDS-9140 series are three channel optical incremental encoder modules. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small plastic package. Due to a highly collimated light source and a unique photodetector array, these modules provide the same high performance found in the HEDS-9000/9100 two channel encoder family. The HEDS-9040 and 9140 have two channel quadrature outputs plus a third channel index output. This index output is a 90 electrical degree high true index pulse which is generated once for each full rotation of the codewheel. The HEDS-9040 is designed for use with a HEDX-614X codewheel which has an optical radius of 23.36 mm (0.920 inch). The HEDS-9140 is designed for use with a HEDS-5140 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Channel Optical Incremental Encoder Modules - HEDS-9040#B00 - Broadcom Inc.
San Jose, CA, USA
Three Channel Optical Incremental Encoder Modules
HEDS-9040#B00
Three Channel Optical Incremental Encoder Modules HEDS-9040#B00
The HEDS-9040 and HEDS-9140 series are three channel optical incremental encoder modules. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small plastic package. Due to a highly collimated light source and a unique photodetector array, these modules provide the same high performance found in the HEDS-9000/9100 two channel encoder family. The HEDS-9040 and 9140 have two channel quadrature outputs plus a third channel index output. This index output is a 90 electrical degree high true index pulse which is generated once for each full rotation of the codewheel. The HEDS-9040 is designed for use with a HEDX-614X codewheel which has an optical radius of 23.36 mm (0.920 inch). The HEDS-9140 is designed for use with a HEDS-5140 codewheel which has an optical radius of 11.00 mm (0.433 inch). The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers.

The HEDS-9040 and HEDS-9140 series are three channel optical incremental encoder modules. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small plastic package. Due to a highly collimated light source and a unique photodetector array, these modules provide the same high performance found in the HEDS-9000/9100 two channel encoder family.

The HEDS-9040 and 9140 have two channel quadrature outputs plus a third channel index output. This index output is a 90 electrical degree high true index pulse which is generated once for each full rotation of the codewheel.

The HEDS-9040 is designed for use with a HEDX-614X codewheel which has an optical radius of 23.36 mm (0.920 inch). The HEDS-9140 is designed for use with a HEDS-5140 codewheel which has an optical radius of 11.00 mm (0.433 inch).

The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers.

Supplier's Site
Encoders - 516-2028-ND - DigiKey
Thief River Falls, MN, United States
Encoders
516-2028-ND
Encoders 516-2028-ND
Rotary Encoder Optical 1000 Quadrature with Index (Incremental) Vertical

Rotary Encoder Optical 1000 Quadrature with Index (Incremental) Vertical

Buy Now Datasheet
Encoder, Optical, 3 Channel; Encoder Technology Broadcom - 54K2776 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Optical, 3 Channel; Encoder Technology Broadcom
54K2776
Encoder, Optical, 3 Channel; Encoder Technology Broadcom 54K2776
ENCODER, OPTICAL, 3 CHANNEL; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:1000PPR; No. of Detents:0 Detents; Orientation:Vertical ; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

ENCODER, OPTICAL, 3 CHANNEL; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:1000PPR; No. of Detents:0 Detents; Orientation:Vertical; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Encoders 3 Channel 1000CPR

Encoders 3 Channel 1000CPR

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number HEDS-9040#B00 516-2028-ND 54K2776 HEDS-9040#B00
Product Name Three Channel Optical Incremental Encoder Modules Encoders Encoder, Optical, 3 Channel; Encoder Technology Broadcom Encoders
Encoder Technology Optical Optical Optical
Encoder Type Incremental Incremental Incremental
Encoder Output Quadrature; Index Quadrature; Index Quadrature
Output Signal Square Wave
Lines / Revolution 1000 (lines/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Encoders - DP11SV2020A25P-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 20 (counts/revolution)
Operating Temperature 14 to 113 F (-10 to 45 C)
View Details
2 suppliers
Angle Encoder - 8460 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft (optional feature)
View Details