Broadcom Inc. Quick Assembly Two and Three Channel Optical Encoder HEDS-5600#A13

Description
The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDS-5500/5600 and HEDM-5500/ 5600 are two square waves in quadrature. The HEDS-5540 and 5640 also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel. The HEDS series utilizes metal codewheels, while the HEDM series utilizes a film codewheel allowing for resolutions to 1024 CPR. The HEDM series is nont available with a third channel index. These encoders may be quickly and easily mounted to a motor. For larger diameter motors, the HEDM-5600, and HEDS-5600/5640 feature external mounting ears. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions between 96 and 1024 counts per revolution are presently available. Consult local Agilent Technologies sales representatives for other resolutions.
Request a Quote Datasheet
Description
The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDS-5500/5600 and HEDM-5500/ 5600 are two square waves in quadrature. The HEDS-5540 and 5640 also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel. The HEDS series utilizes metal codewheels, while the HEDM series utilizes a film codewheel allowing for resolutions to 1024 CPR. The HEDM series is nont available with a third channel index. These encoders may be quickly and easily mounted to a motor. For larger diameter motors, the HEDM-5600, and HEDS-5600/5640 feature external mounting ears. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions between 96 and 1024 counts per revolution are presently available. Consult local Agilent Technologies sales representatives for other resolutions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Assembly Two and Three Channel Optical Encoder - HEDS-5600#A13 - Broadcom Inc.
San Jose, CA, USA
Quick Assembly Two and Three Channel Optical Encoder
HEDS-5600#A13
Quick Assembly Two and Three Channel Optical Encoder HEDS-5600#A13
The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDS-5500/5600 and HEDM-5500/ 5600 are two square waves in quadrature. The HEDS-5540 and 5640 also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel. The HEDS series utilizes metal codewheels, while the HEDM series utilizes a film codewheel allowing for resolutions to 1024 CPR. The HEDM series is nont available with a third channel index. These encoders may be quickly and easily mounted to a motor. For larger diameter motors, the HEDM-5600, and HEDS-5600/5640 feature external mounting ears. The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers. Standard resolutions between 96 and 1024 counts per revolution are presently available. Consult local Agilent Technologies sales representatives for other resolutions.

The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly.

Each encoder contains a lensed LED source, an integrated circuit with detectors and output circuitry, and a codewheel which rotates between the emitter and detector IC. The outputs of the HEDS-5500/5600 and HEDM-5500/ 5600 are two square waves in quadrature. The HEDS-5540 and 5640 also have a third channel index output in addition to the two channel quadrature. This index output is a 90 electrical degree, high true index pulse which is generated once for each full rotation of the codewheel.

The HEDS series utilizes metal codewheels, while the HEDM series utilizes a film codewheel allowing for resolutions to 1024 CPR. The HEDM series is nont available with a third channel index.

These encoders may be quickly and easily mounted to a motor. For larger diameter motors, the HEDM-5600, and HEDS-5600/5640 feature external mounting ears.

The quadrature signals and the index pulse are accessed through five 0.025 inch square pins located on 0.1 inch centers.

Standard resolutions between 96 and 1024 counts per revolution are presently available. Consult local Agilent Technologies sales representatives for other resolutions.

Supplier's Site
Encoders - 516-3647-ND - DigiKey
Thief River Falls, MN, United States
Encoders
516-3647-ND
Encoders 516-3647-ND
Rotary Encoder Optical 500 Quadrature (Incremental) Vertical

Rotary Encoder Optical 500 Quadrature (Incremental) Vertical

Buy Now Datasheet
Optical Rotary Encoders - 334863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optical Rotary Encoders
334863
Optical Rotary Encoders 334863
Broadcom HEDS-5600#A13 Optical Encoder

Broadcom HEDS-5600#A13 Optical Encoder

Supplier's Site
Sheung Wan, Hong Kong
Encoders 2 Channel 500 CPR 8mm Metal CW

Encoders 2 Channel 500 CPR 8mm Metal CW

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number HEDS-5600#A13 516-3647-ND 334863 HEDS-5600#A13
Product Name Quick Assembly Two and Three Channel Optical Encoder Encoders Optical Rotary Encoders Encoders
Encoder Technology Optical Optical Optical
Encoder Type Incremental Incremental Incremental
Encoder Output Quadrature Quadrature Quadrature
Output Signal Square Wave
Lines / Revolution 500 (lines/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Rotary Incremental Encoders - 9225 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Encoders - DP11H3015B15F-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 15 (counts/revolution)
Operating Temperature 14 to 113 F (-10 to 45 C)
View Details
2 suppliers
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details